Vishay Intertechnology, Inc. RES 143 OHM 1W 1% AXIAL CMF60143R00FKRE

Description
RES 143ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1W 1% AXIAL - CMF60143R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1W 1% AXIAL
CMF60143R00FKRE
RES 143 OHM 1W 1% AXIAL CMF60143R00FKRE
RES 143ohm 1W 1% AXIAL

RES 143ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60143R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60143R00FKRE-ND
Through Hole Resistors CMF60143R00FKRE-ND
143 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60143R00FKRE CMF60143R00FKRE-ND
Product Name RES 143 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers