Vishay Intertechnology, Inc. RES 143 OHM 1W 1% AXIAL CMF60143R00FKR6

Description
RES 143ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1W 1% AXIAL - CMF60143R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1W 1% AXIAL
CMF60143R00FKR6
RES 143 OHM 1W 1% AXIAL CMF60143R00FKR6
RES 143ohm 1W 1% AXIAL

RES 143ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60143R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60143R00FKR6-ND
Through Hole Resistors CMF60143R00FKR6-ND
143 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,143Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9991
Resistor,metal Film,143Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9991
Resistor,Metal Film,143Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,143Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60143R00FKR6 CMF60143R00FKR6-ND 41C9991
Product Name RES 143 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,143Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details