Vishay Intertechnology, Inc. RES 143 OHM 1W 1% AXIAL CMF60143R00FKEA

Description
RES 143ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1W 1% AXIAL - CMF60143R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1W 1% AXIAL
CMF60143R00FKEA
RES 143 OHM 1W 1% AXIAL CMF60143R00FKEA
RES 143ohm 1W 1% AXIAL

RES 143ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60143R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60143R00FKEA-ND
Through Hole Resistors CMF60143R00FKEA-ND
143 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60143R00FKEA CMF60143R00FKEA-ND
Product Name RES 143 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details