Vishay Intertechnology, Inc. RES 143K OHM 1W 1% AXIAL CMF60143K00FKEA

Description
RES 143Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1W 1% AXIAL - CMF60143K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1W 1% AXIAL
CMF60143K00FKEA
RES 143K OHM 1W 1% AXIAL CMF60143K00FKEA
RES 143Kohm 1W 1% AXIAL

RES 143Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60143K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60143K00FKEA-ND
Through Hole Resistors CMF60143K00FKEA-ND
143 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60143K00FKEA CMF60143K00FKEA-ND
Product Name RES 143K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers