Vishay Intertechnology, Inc. RES 140 OHM 1W 1% AXIAL CMF60140R00FKRE70

Description
RES 140ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 1% AXIAL - CMF60140R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% AXIAL
CMF60140R00FKRE70
RES 140 OHM 1W 1% AXIAL CMF60140R00FKRE70
RES 140ohm 1W 1% AXIAL

RES 140ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60140R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60140R00FKRE70-ND
Through Hole Resistors CMF60140R00FKRE70-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60140R00FKRE70 CMF60140R00FKRE70-ND
Product Name RES 140 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details