Vishay Intertechnology, Inc. RES 140 OHM 1W 1% AXIAL CMF60140R00FER6

Description
RES 140ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 1% AXIAL - CMF60140R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% AXIAL
CMF60140R00FER6
RES 140 OHM 1W 1% AXIAL CMF60140R00FER6
RES 140ohm 1W 1% AXIAL

RES 140ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60140R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60140R00FER6-ND
Through Hole Resistors CMF60140R00FER6-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C9988
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C9988
Resistor,Metal Film,140Ohms,500WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,140Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60140R00FER6 CMF60140R00FER6-ND 41C9988
Product Name RES 140 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers