Vishay Intertechnology, Inc. RES 140 OHM 1W 1% AXIAL CMF60140R00FEEK

Description
RES 140ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 1% AXIAL - CMF60140R00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% AXIAL
CMF60140R00FEEK
RES 140 OHM 1W 1% AXIAL CMF60140R00FEEK
RES 140ohm 1W 1% AXIAL

RES 140ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60140R00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60140R00FEEK-ND
Through Hole Resistors CMF60140R00FEEK-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60140R00FEEK CMF60140R00FEEK-ND
Product Name RES 140 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details