Vishay Intertechnology, Inc. RES 13.9K OHM 1W 1% AXIAL CMF6013K900FHBF

Description
RES 13.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.9K OHM 1W 1% AXIAL - CMF6013K900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.9K OHM 1W 1% AXIAL
CMF6013K900FHBF
RES 13.9K OHM 1W 1% AXIAL CMF6013K900FHBF
RES 13.9Kohm 1W 1% AXIAL

RES 13.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6013K900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K900FHBF-ND
Through Hole Resistors CMF6013K900FHBF-ND
13.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6013K900FHBF CMF6013K900FHBF-ND
Product Name RES 13.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details