Vishay Intertechnology, Inc. Metal Film Resistors - CMF6013K700FKRE

Description
Metal Film Resistors - Through Hole CMF-60 13.7K 1% T-1 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 13.7K 1% T-1 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6013K700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6013K700FKRE
Metal Film Resistors - CMF6013K700FKRE
Metal Film Resistors - Through Hole CMF-60 13.7K 1% T-1 R36

Metal Film Resistors - Through Hole CMF-60 13.7K 1% T-1 R36

Supplier's Site
Through Hole Resistors - CMF6013K700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K700FKRE-ND
Through Hole Resistors CMF6013K700FKRE-ND
13.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6013K700FKRE CMF6013K700FKRE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers