Vishay Intertechnology, Inc. Through Hole Resistors CMF6013K700FHR6

Description
13.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6013K700FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K700FHR6-ND
Through Hole Resistors CMF6013K700FHR6-ND
13.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.7K OHM 1W 1% AXIAL - CMF6013K700FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1W 1% AXIAL
CMF6013K700FHR6
RES 13.7K OHM 1W 1% AXIAL CMF6013K700FHR6
RES 13.7Kohm 1W 1% AXIAL

RES 13.7Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,137Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9954
Resistor,metal Film,137Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9954
Resistor,Metal Film,137KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,137KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6013K700FHR6-ND CMF6013K700FHR6 41C9954
Product Name Through Hole Resistors RES 13.7K OHM 1W 1% AXIAL Resistor,metal Film,137Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers