Vishay Intertechnology, Inc. Through Hole Resistors CMF6013K300BERE70

Description
13.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6013K300BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K300BERE70-ND
Through Hole Resistors CMF6013K300BERE70-ND
13.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.3K OHM 1W .1% AXIAL - CMF6013K300BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1W .1% AXIAL
CMF6013K300BERE70
RES 13.3K OHM 1W .1% AXIAL CMF6013K300BERE70
RES 13.3Kohm 1W .1% AXIAL

RES 13.3Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,133Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,133Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9948
Resistor,metal Film,133Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9948
Resistor,Metal Film,133KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,133KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6013K300BERE70-ND CMF6013K300BERE70 41C9948
Product Name Through Hole Resistors RES 13.3K OHM 1W .1% AXIAL Resistor,metal Film,133Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details