Vishay Intertechnology, Inc. RES 13.3K OHM 1W .1% AXIAL CMF6013K300BER670

Description
RES 13.3Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1W .1% AXIAL - CMF6013K300BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1W .1% AXIAL
CMF6013K300BER670
RES 13.3K OHM 1W .1% AXIAL CMF6013K300BER670
RES 13.3Kohm 1W .1% AXIAL

RES 13.3Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6013K300BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K300BER670-ND
Through Hole Resistors CMF6013K300BER670-ND
13.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6013K300BER670 CMF6013K300BER670-ND
Product Name RES 13.3K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details