Vishay Intertechnology, Inc. RES 13.3K OHM 1W .1% AXIAL CMF6013K300BEEA

Description
RES 13.3Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1W .1% AXIAL - CMF6013K300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1W .1% AXIAL
CMF6013K300BEEA
RES 13.3K OHM 1W .1% AXIAL CMF6013K300BEEA
RES 13.3Kohm 1W .1% AXIAL

RES 13.3Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6013K300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K300BEEA-ND
Through Hole Resistors CMF6013K300BEEA-ND
13.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6013K300BEEA CMF6013K300BEEA-ND
Product Name RES 13.3K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details