Vishay Intertechnology, Inc. Metal Film Resistors - CMF6013K000FHEA

Description
Metal Film Resistors - Through Hole CMF-60 13K 1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 13K 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6013K000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6013K000FHEA
Metal Film Resistors - CMF6013K000FHEA
Metal Film Resistors - Through Hole CMF-60 13K 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-60 13K 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF6013K000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K000FHEA-ND
Through Hole Resistors CMF6013K000FHEA-ND
13 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6013K000FHEA CMF6013K000FHEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details