Vishay Intertechnology, Inc. RES 13K OHM 1W 1% AXIAL CMF6013K000FEEA

Description
RES 13Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1W 1% AXIAL - CMF6013K000FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1W 1% AXIAL
CMF6013K000FEEA
RES 13K OHM 1W 1% AXIAL CMF6013K000FEEA
RES 13Kohm 1W 1% AXIAL

RES 13Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6013K000FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K000FEEA-ND
Through Hole Resistors CMF6013K000FEEA-ND
13 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6013K000FEEA CMF6013K000FEEA-ND
Product Name RES 13K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details