Vishay Intertechnology, Inc. RES 137 OHM 1W 1% AXIAL CMF60137R00FKRE70

Description
RES 137ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1W 1% AXIAL - CMF60137R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1W 1% AXIAL
CMF60137R00FKRE70
RES 137 OHM 1W 1% AXIAL CMF60137R00FKRE70
RES 137ohm 1W 1% AXIAL

RES 137ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60137R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60137R00FKRE70-ND
Through Hole Resistors CMF60137R00FKRE70-ND
137 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 137 Ohm, +/1 Percent, 100 Ppm Vishay - 41C9971 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 137 Ohm, +/1 Percent, 100 Ppm Vishay
41C9971
Cmf60, 137 Ohm, +/1 Percent, 100 Ppm Vishay 41C9971
CMF60, 137 Ohm, +/- 1 Percent, 100 ppm

CMF60, 137 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60137R00FKRE70 CMF60137R00FKRE70-ND 41C9971
Product Name RES 137 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 137 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details