Vishay Intertechnology, Inc. RES 135 OHM 1W 1% AXIAL CMF60135R00FKRE

Description
RES 135ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 135ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 1W 1% AXIAL - CMF60135R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 1W 1% AXIAL
CMF60135R00FKRE
RES 135 OHM 1W 1% AXIAL CMF60135R00FKRE
RES 135ohm 1W 1% AXIAL

RES 135ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60135R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60135R00FKRE-ND
Through Hole Resistors CMF60135R00FKRE-ND
135 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

135 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60135R00FKRE CMF60135R00FKRE-ND
Product Name RES 135 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135 ohms 135 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers