Vishay Intertechnology, Inc. RES 135 OHM 1W 1% AXIAL CMF60135R00FKEB

Description
RES 135ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 135ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 1W 1% AXIAL - CMF60135R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 1W 1% AXIAL
CMF60135R00FKEB
RES 135 OHM 1W 1% AXIAL CMF60135R00FKEB
RES 135ohm 1W 1% AXIAL

RES 135ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60135R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60135R00FKEB-ND
Through Hole Resistors CMF60135R00FKEB-ND
135 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

135 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60135R00FKEB CMF60135R00FKEB-ND
Product Name RES 135 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135 ohms 135 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers