Vishay Intertechnology, Inc. Through Hole Resistors CMF60133R00FKEK

Description
133 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
133 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60133R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60133R00FKEK-ND
Through Hole Resistors CMF60133R00FKEK-ND
133 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 133 OHM 1W 1% AXIAL - CMF60133R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1W 1% AXIAL
CMF60133R00FKEK
RES 133 OHM 1W 1% AXIAL CMF60133R00FKEK
RES 133ohm 1W 1% AXIAL

RES 133ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60133R00FKEK-ND CMF60133R00FKEK
Product Name Through Hole Resistors RES 133 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details