Vishay Intertechnology, Inc. RES 130K OHM 1W .1% AXIAL CMF60130K00BEEK

Description
RES 130Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1W .1% AXIAL - CMF60130K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1W .1% AXIAL
CMF60130K00BEEK
RES 130K OHM 1W .1% AXIAL CMF60130K00BEEK
RES 130Kohm 1W .1% AXIAL

RES 130Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60130K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60130K00BEEK-ND
Through Hole Resistors CMF60130K00BEEK-ND
130 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60130K00BEEK CMF60130K00BEEK-ND
Product Name RES 130K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details