Vishay Intertechnology, Inc. RES 12.1 OHM 1W 1% AXIAL CMF6012R100FKEA

Description
RES 12.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1W 1% AXIAL - CMF6012R100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 1% AXIAL
CMF6012R100FKEA
RES 12.1 OHM 1W 1% AXIAL CMF6012R100FKEA
RES 12.1ohm 1W 1% AXIAL

RES 12.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6012R100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012R100FKEA-ND
Through Hole Resistors CMF6012R100FKEA-ND
12.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6012R100FKEA CMF6012R100FKEA-ND
Product Name RES 12.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers