Vishay Intertechnology, Inc. RES 12.1 OHM 1W 1% AXIAL CMF6012R100FHEK

Description
RES 12.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1W 1% AXIAL - CMF6012R100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 1% AXIAL
CMF6012R100FHEK
RES 12.1 OHM 1W 1% AXIAL CMF6012R100FHEK
RES 12.1ohm 1W 1% AXIAL

RES 12.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6012R100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012R100FHEK-ND
Through Hole Resistors CMF6012R100FHEK-ND
12.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6012R100FHEK CMF6012R100FHEK-ND
Product Name RES 12.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details