Vishay Intertechnology, Inc. RES 12 OHM 1W 1% AXIAL CMF6012R000FKEB

Description
RES 12ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1W 1% AXIAL - CMF6012R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1W 1% AXIAL
CMF6012R000FKEB
RES 12 OHM 1W 1% AXIAL CMF6012R000FKEB
RES 12ohm 1W 1% AXIAL

RES 12ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6012R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012R000FKEB-ND
Through Hole Resistors CMF6012R000FKEB-ND
12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6012R000FKEB CMF6012R000FKEB-ND
Product Name RES 12 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details