Vishay Intertechnology, Inc. RES 12 OHM 1W 1% AXIAL CMF6012R000FHBF

Description
RES 12ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1W 1% AXIAL - CMF6012R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1W 1% AXIAL
CMF6012R000FHBF
RES 12 OHM 1W 1% AXIAL CMF6012R000FHBF
RES 12ohm 1W 1% AXIAL

RES 12ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6012R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012R000FHBF-ND
Through Hole Resistors CMF6012R000FHBF-ND
12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 12 Ohm, +/1 Percent, 50 Ppm Vishay - 41C9892 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 12 Ohm, +/1 Percent, 50 Ppm Vishay
41C9892
Cmf60, 12 Ohm, +/1 Percent, 50 Ppm Vishay 41C9892
CMF60, 12 Ohm, +/- 1 Percent, 50 ppm

CMF60, 12 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6012R000FHBF CMF6012R000FHBF-ND 41C9892
Product Name RES 12 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 12 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers