Vishay Intertechnology, Inc. Through Hole Resistors CMF6012K800BEBF

Description
12.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6012K800BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K800BEBF-ND
Through Hole Resistors CMF6012K800BEBF-ND
12.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.8K OHM 1W 0.1% AXIAL - CMF6012K800BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.8K OHM 1W 0.1% AXIAL
CMF6012K800BEBF
RES 12.8K OHM 1W 0.1% AXIAL CMF6012K800BEBF
RES 12.8Kohm 1W 0.1% AXIAL

RES 12.8Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 12.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 12.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9889
Cmf60, 12.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9889
CMF60, 12.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 12.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6012K800BEBF-ND CMF6012K800BEBF 41C9889
Product Name Through Hole Resistors RES 12.8K OHM 1W 0.1% AXIAL Cmf60, 12.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details