Vishay Precision Group RES 12.7K OHM 1W 1% AXIAL CMF6012K700FKRE70

Description
RES 12.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1W 1% AXIAL - CMF6012K700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1W 1% AXIAL
CMF6012K700FKRE70
RES 12.7K OHM 1W 1% AXIAL CMF6012K700FKRE70
RES 12.7Kohm 1W 1% AXIAL

RES 12.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6012K700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K700FKRE70-ND
Through Hole Resistors CMF6012K700FKRE70-ND
12.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.7Kohm, 1W, 1%, Full Reel; Resistance Vishay - 41C9888 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.7Kohm, 1W, 1%, Full Reel; Resistance Vishay
41C9888
Metal Film Resistor, 2.7Kohm, 1W, 1%, Full Reel; Resistance Vishay 41C9888
METAL FILM RESISTOR, 2.7KOHM, 1W, 1%, FULL REEL; Resistance:2.7kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.7KOHM, 1W, 1%, FULL REEL; Resistance:2.7kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6012K700FKRE70 CMF6012K700FKRE70-ND 41C9888
Product Name RES 12.7K OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistor, 2.7Kohm, 1W, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 12700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details