Vishay Intertechnology, Inc. RES 12.7K OHM 1W 1% AXIAL CMF6012K700FKEB70

Description
RES 12.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1W 1% AXIAL - CMF6012K700FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1W 1% AXIAL
CMF6012K700FKEB70
RES 12.7K OHM 1W 1% AXIAL CMF6012K700FKEB70
RES 12.7Kohm 1W 1% AXIAL

RES 12.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6012K700FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K700FKEB70-ND
Through Hole Resistors CMF6012K700FKEB70-ND
12.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6012K700FKEB70 CMF6012K700FKEB70-ND
Product Name RES 12.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details