Vishay Intertechnology, Inc. Through Hole Resistors CMF6012K700FKEB

Description
12.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF6012K700FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6012K700FKEBTR-ND
Through Hole Resistors 541-CMF6012K700FKEBTR-ND
12.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF6012K700FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6012K700FKEBCT-ND
Through Hole Resistors 541-CMF6012K700FKEBCT-ND
RES 12.7K OHM 1W 1% AXIAL

RES 12.7K OHM 1W 1% AXIAL

Buy Now Datasheet
RES 12.7K OHM 1W 1% AXIAL - CMF6012K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1W 1% AXIAL
CMF6012K700FKEB
RES 12.7K OHM 1W 1% AXIAL CMF6012K700FKEB
RES 12.7Kohm 1W 1% AXIAL

RES 12.7Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CMF6012K700FKEBTR-ND CMF6012K700FKEB
Product Name Through Hole Resistors RES 12.7K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers