Vishay Intertechnology, Inc. RES 12.1K OHM 1W 1% AXIAL CMF6012K100FKRE70

Description
RES 12.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1W 1% AXIAL - CMF6012K100FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1W 1% AXIAL
CMF6012K100FKRE70
RES 12.1K OHM 1W 1% AXIAL CMF6012K100FKRE70
RES 12.1Kohm 1W 1% AXIAL

RES 12.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6012K100FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K100FKRE70-ND
Through Hole Resistors CMF6012K100FKRE70-ND
12.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 12.1 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 12.1 Kohm, +/1 Percent, 100 Ppm Vishay
41C9881
Cmf60, 12.1 Kohm, +/1 Percent, 100 Ppm Vishay 41C9881
CMF60, 12.1 kOhm, +/- 1 Percent, 100 ppm

CMF60, 12.1 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6012K100FKRE70 CMF6012K100FKRE70-ND 41C9881
Product Name RES 12.1K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 12.1 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers