Vishay Intertechnology, Inc. RES 12.1K OHM 1W .1% AXIAL CMF6012K100BHR6

Description
RES 12.1Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1W .1% AXIAL - CMF6012K100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1W .1% AXIAL
CMF6012K100BHR6
RES 12.1K OHM 1W .1% AXIAL CMF6012K100BHR6
RES 12.1Kohm 1W .1% AXIAL

RES 12.1Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6012K100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K100BHR6-ND
Through Hole Resistors CMF6012K100BHR6-ND
12.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,121Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9873
Resistor,metal Film,121Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9873
Resistor,Metal Film,121KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,121KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6012K100BHR6 CMF6012K100BHR6-ND 41C9873
Product Name RES 12.1K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,121Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details