Vishay Intertechnology, Inc. Metal Film Resistors - CMF6012K000DER6

Description
Metal Film Resistors - Through Hole CMF-60 12K .5% T-9 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 12K .5% T-9 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6012K000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6012K000DER6
Metal Film Resistors - CMF6012K000DER6
Metal Film Resistors - Through Hole CMF-60 12K .5% T-9 RE6

Metal Film Resistors - Through Hole CMF-60 12K .5% T-9 RE6

Supplier's Site
Through Hole Resistors - CMF6012K000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K000DER6-ND
Through Hole Resistors CMF6012K000DER6-ND
12 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6012K000DER6 CMF6012K000DER6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details