Vishay Intertechnology, Inc. Metal Film Resistors - CMF60128R00BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60128R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60128R00BER6
Metal Film Resistors - CMF60128R00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60128R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60128R00BER6-ND
Through Hole Resistors CMF60128R00BER6-ND
128 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

128 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 128 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C9940 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 128 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C9940
Cmf60, 128 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C9940
CMF60, 128 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 128 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60128R00BER6 CMF60128R00BER6-ND 41C9940
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 128 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 128 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details