Vishay Intertechnology, Inc. RES 128 OHM 1W 0.1% AXIAL CMF60128R00BEEK

Description
RES 128ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 128ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 128 OHM 1W 0.1% AXIAL - CMF60128R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128 OHM 1W 0.1% AXIAL
CMF60128R00BEEK
RES 128 OHM 1W 0.1% AXIAL CMF60128R00BEEK
RES 128ohm 1W 0.1% AXIAL

RES 128ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60128R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60128R00BEEK-ND
Through Hole Resistors CMF60128R00BEEK-ND
128 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

128 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60128R00BEEK CMF60128R00BEEK-ND
Product Name RES 128 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 128 ohms 128 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details