Vishay Intertechnology, Inc. RES 128K OHM 1W 0.1% AXIAL CMF60128K00BER6

Description
RES 128Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 128Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 128K OHM 1W 0.1% AXIAL - CMF60128K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128K OHM 1W 0.1% AXIAL
CMF60128K00BER6
RES 128K OHM 1W 0.1% AXIAL CMF60128K00BER6
RES 128Kohm 1W 0.1% AXIAL

RES 128Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60128K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60128K00BER6-ND
Through Hole Resistors CMF60128K00BER6-ND
128 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

128 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 128 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9937 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 128 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9937
Cmf60, 128 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9937
CMF60, 128 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 128 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60128K00BER6 CMF60128K00BER6-ND 41C9937
Product Name RES 128K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 128 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 128000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers