Vishay Intertechnology, Inc. RES 128K OHM 1W 0.1% AXIAL CMF60128K00BEBF

Description
RES 128Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 128Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 128K OHM 1W 0.1% AXIAL - CMF60128K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128K OHM 1W 0.1% AXIAL
CMF60128K00BEBF
RES 128K OHM 1W 0.1% AXIAL CMF60128K00BEBF
RES 128Kohm 1W 0.1% AXIAL

RES 128Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60128K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60128K00BEBF-ND
Through Hole Resistors CMF60128K00BEBF-ND
128 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

128 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 128 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9936 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 128 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9936
Cmf60, 128 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9936
CMF60, 128 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 128 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60128K00BEBF CMF60128K00BEBF-ND 41C9936
Product Name RES 128K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 128 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 128000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details