Vishay Intertechnology, Inc. RES 125 OHM 1W 1% AXIAL CMF60125R00FHRE

Description
RES 125ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1W 1% AXIAL - CMF60125R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1W 1% AXIAL
CMF60125R00FHRE
RES 125 OHM 1W 1% AXIAL CMF60125R00FHRE
RES 125ohm 1W 1% AXIAL

RES 125ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60125R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60125R00FHRE-ND
Through Hole Resistors CMF60125R00FHRE-ND
125 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

125 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60125R00FHRE CMF60125R00FHRE-ND
Product Name RES 125 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details