Vishay Intertechnology, Inc. Through Hole Resistors CMF60124R00BHR6

Description
124 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
124 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60124R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60124R00BHR6-ND
Through Hole Resistors CMF60124R00BHR6-ND
124 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 124 OHM 1W .1% AXIAL - CMF60124R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1W .1% AXIAL
CMF60124R00BHR6
RES 124 OHM 1W .1% AXIAL CMF60124R00BHR6
RES 124ohm 1W .1% AXIAL

RES 124ohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,124Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9931
Resistor,metal Film,124Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9931
Resistor,Metal Film,124Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,124Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60124R00BHR6-ND CMF60124R00BHR6 41C9931
Product Name Through Hole Resistors RES 124 OHM 1W .1% AXIAL Resistor,metal Film,124Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details