Vishay Intertechnology, Inc. RES 124K OHM 1W 1% AXIAL CMF60124K00FNEK

Description
RES 124Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1W 1% AXIAL - CMF60124K00FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1W 1% AXIAL
CMF60124K00FNEK
RES 124K OHM 1W 1% AXIAL CMF60124K00FNEK
RES 124Kohm 1W 1% AXIAL

RES 124Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60124K00FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60124K00FNEK-ND
Through Hole Resistors CMF60124K00FNEK-ND
124 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60124K00FNEK CMF60124K00FNEK-ND
Product Name RES 124K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers