Vishay Intertechnology, Inc. RES 124K OHM 1W 1% AXIAL CMF60124K00FKRE70

Description
RES 124Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1W 1% AXIAL - CMF60124K00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1W 1% AXIAL
CMF60124K00FKRE70
RES 124K OHM 1W 1% AXIAL CMF60124K00FKRE70
RES 124Kohm 1W 1% AXIAL

RES 124Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60124K00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60124K00FKRE70-ND
Through Hole Resistors CMF60124K00FKRE70-ND
124 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9929
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9929
Resistor,Metal Film,1.24MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.24MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60124K00FKRE70 CMF60124K00FKRE70-ND 41C9929
Product Name RES 124K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers