Vishay Intertechnology, Inc. RES 121 OHM 1W 5% AXIAL CMF60121R00JNR6

Description
RES 121ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1W 5% AXIAL - CMF60121R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W 5% AXIAL
CMF60121R00JNR6
RES 121 OHM 1W 5% AXIAL CMF60121R00JNR6
RES 121ohm 1W 5% AXIAL

RES 121ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60121R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121R00JNR6-ND
Through Hole Resistors CMF60121R00JNR6-ND
121 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60121R00JNR6 CMF60121R00JNR6-ND
Product Name RES 121 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers