Vishay Intertechnology, Inc. Through Hole Resistors CMF60121R00FKR6

Description
121 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60121R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121R00FKR6-ND
Through Hole Resistors CMF60121R00FKR6-ND
121 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121 OHM 1W 1% AXIAL - CMF60121R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W 1% AXIAL
CMF60121R00FKR6
RES 121 OHM 1W 1% AXIAL CMF60121R00FKR6
RES 121ohm 1W 1% AXIAL

RES 121ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,121Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9927
Resistor,metal Film,121Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9927
Resistor,Metal Film,121Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,121Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60121R00FKR6-ND CMF60121R00FKR6 41C9927
Product Name Through Hole Resistors RES 121 OHM 1W 1% AXIAL Resistor,metal Film,121Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details