Vishay Intertechnology, Inc. Through Hole Resistors CMF60121R00CER6

Description
121 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60121R00CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121R00CER6-ND
Through Hole Resistors CMF60121R00CER6-ND
121 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121 OHM 1W .25% AXIAL - CMF60121R00CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W .25% AXIAL
CMF60121R00CER6
RES 121 OHM 1W .25% AXIAL CMF60121R00CER6
RES 121ohm 1W .25% AXIAL

RES 121ohm 1W .25% AXIAL

Supplier's Site
Resistor,metal Film,121Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C9919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C9919
Resistor,metal Film,121Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C9919
Resistor,Metal Film,121Ohms,500WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,121Ohms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60121R00CER6-ND CMF60121R00CER6 41C9919
Product Name Through Hole Resistors RES 121 OHM 1W .25% AXIAL Resistor,metal Film,121Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details