Vishay Intertechnology, Inc. RES 121 OHM 1W .1% AXIAL CMF60121R00BER6

Description
RES 121ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1W .1% AXIAL - CMF60121R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W .1% AXIAL
CMF60121R00BER6
RES 121 OHM 1W .1% AXIAL CMF60121R00BER6
RES 121ohm 1W .1% AXIAL

RES 121ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60121R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121R00BER6-ND
Through Hole Resistors CMF60121R00BER6-ND
121 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,121Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9916
Resistor,metal Film,121Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9916
Resistor,Metal Film,121Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,121Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60121R00BER6 CMF60121R00BER6-ND 41C9916
Product Name RES 121 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,121Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details