Vishay Intertechnology, Inc. Through Hole Resistors CMF60121K00FKR6

Description
121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60121K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121K00FKR6-ND
Through Hole Resistors CMF60121K00FKR6-ND
121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60121K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60121K00FKR6
Metal Film Resistors - CMF60121K00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9913
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9913
Resistor,Metal Film,121KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,121KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60121K00FKR6-ND CMF60121K00FKR6 41C9913
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details