Vishay Intertechnology, Inc. RES 121K OHM 1W 1% AXIAL CMF60121K00FHEB

Description
RES 121Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1W 1% AXIAL - CMF60121K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1W 1% AXIAL
CMF60121K00FHEB
RES 121K OHM 1W 1% AXIAL CMF60121K00FHEB
RES 121Kohm 1W 1% AXIAL

RES 121Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60121K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121K00FHEB-ND
Through Hole Resistors CMF60121K00FHEB-ND
121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60121K00FHEB CMF60121K00FHEB-ND
Product Name RES 121K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details