Vishay Intertechnology, Inc. RES 121K OHM 1W 1% AXIAL CMF60121K00FHBF

Description
RES 121Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1W 1% AXIAL - CMF60121K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1W 1% AXIAL
CMF60121K00FHBF
RES 121K OHM 1W 1% AXIAL CMF60121K00FHBF
RES 121Kohm 1W 1% AXIAL

RES 121Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60121K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121K00FHBF-ND
Through Hole Resistors CMF60121K00FHBF-ND
121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9909
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9909
Resistor,Metal Film,1.21MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.21MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60121K00FHBF CMF60121K00FHBF-ND 41C9909
Product Name RES 121K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers