Vishay Intertechnology, Inc. RES 120 OHM 1W 5% AXIAL CMF60120R00JNEA

Description
RES 120ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 5% AXIAL - CMF60120R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 5% AXIAL
CMF60120R00JNEA
RES 120 OHM 1W 5% AXIAL CMF60120R00JNEA
RES 120ohm 1W 5% AXIAL

RES 120ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60120R00JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60120R00JNEACT-ND
Through Hole Resistors 541-CMF60120R00JNEACT-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF60120R00JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60120R00JNEATR-ND
Through Hole Resistors 541-CMF60120R00JNEATR-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60120R00JNEA 541-CMF60120R00JNEACT-ND
Product Name RES 120 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers