Vishay Intertechnology, Inc. RES 120 OHM 1W 5% AXIAL CMF60120R00JKEA64

Description
RES 120ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 5% AXIAL - CMF60120R00JKEA64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 5% AXIAL
CMF60120R00JKEA64
RES 120 OHM 1W 5% AXIAL CMF60120R00JKEA64
RES 120ohm 1W 5% AXIAL

RES 120ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60120R00JKEA64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120R00JKEA64-ND
Through Hole Resistors CMF60120R00JKEA64-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60120R00JKEA64 CMF60120R00JKEA64-ND
Product Name RES 120 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details