Vishay Intertechnology, Inc. RES 120 OHM 1W 1% AXIAL CMF60120R00FERE

Description
RES 120ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 1% AXIAL - CMF60120R00FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 1% AXIAL
CMF60120R00FERE
RES 120 OHM 1W 1% AXIAL CMF60120R00FERE
RES 120ohm 1W 1% AXIAL

RES 120ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60120R00FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120R00FERE-ND
Through Hole Resistors CMF60120R00FERE-ND
120 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60120R00FERE CMF60120R00FERE-ND
Product Name RES 120 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details