Vishay Intertechnology, Inc. RES 120 OHM 1W .1% AXIAL CMF60120R00BEEK

Description
RES 120ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W .1% AXIAL - CMF60120R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W .1% AXIAL
CMF60120R00BEEK
RES 120 OHM 1W .1% AXIAL CMF60120R00BEEK
RES 120ohm 1W .1% AXIAL

RES 120ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60120R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120R00BEEK-ND
Through Hole Resistors CMF60120R00BEEK-ND
120 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60120R00BEEK CMF60120R00BEEK-ND
Product Name RES 120 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details